Capital Lighting, Inc. LS-3708MULTI Lamps-Table Lamps 668041

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 27.00 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Chrome Product Name: Six Light Table Lamp UPC: 088675417415
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 27.00 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Chrome Product Name: Six Light Table Lamp UPC: 088675417415

Suppliers

Company
Product
Description
Supplier Links
LS-3708MULTI Lamps-Table Lamps - 668041 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3708MULTI Lamps-Table Lamps
668041
LS-3708MULTI Lamps-Table Lamps 668041
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 27.00 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Chrome Product Name: Six Light Table Lamp UPC: 088675417415

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 27.00
Bulb
Type: Halogen
Qty: 6
Wattage: 20
Finish: Chrome
Product Name: Six Light Table Lamp
UPC: 088675417415

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668041
Product Name LS-3708MULTI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details