Capital Lighting, Inc. LS-3715 Lamps-Table Lamps 668040

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 2 Wattage: 60 Finish: Champaign / Gold Product Name: Two Light Table Lamp UPC: 088675411260
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 2 Wattage: 60 Finish: Champaign / Gold Product Name: Two Light Table Lamp UPC: 088675411260

Suppliers

Company
Product
Description
Supplier Links
LS-3715 Lamps-Table Lamps - 668040 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3715 Lamps-Table Lamps
668040
LS-3715 Lamps-Table Lamps 668040
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 2 Wattage: 60 Finish: Champaign / Gold Product Name: Two Light Table Lamp UPC: 088675411260

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Qty: 2
Wattage: 60
Finish: Champaign / Gold
Product Name: Two Light Table Lamp
UPC: 088675411260

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668040
Product Name LS-3715 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details