Capital Lighting, Inc. LS-3924PS Lamps-Table Lamps 668038

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 23.75 Bulb Qty: 2 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675416456
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 23.75 Bulb Qty: 2 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675416456

Suppliers

Company
Product
Description
Supplier Links
LS-3924PS Lamps-Table Lamps - 668038 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3924PS Lamps-Table Lamps
668038
LS-3924PS Lamps-Table Lamps 668038
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 23.75 Bulb Qty: 2 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675416456

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 23.75
Bulb
Qty: 2
Finish: Polished Steel
Product Name: Two Light Table Lamp
UPC: 088675416456

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668038
Product Name LS-3924PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details