Capital Lighting, Inc. LS-5331SS/CLD Flush Mounts-Bowl Style 668029

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675422204
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675422204

Suppliers

Company
Product
Description
Supplier Links
LS-5331SS/CLD Flush Mounts-Bowl Style - 668029 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5331SS/CLD Flush Mounts-Bowl Style
668029
LS-5331SS/CLD Flush Mounts-Bowl Style 668029
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675422204

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Three Light Flush Mount Ceiling Light
UPC: 088675422204

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668029
Product Name LS-5331SS/CLD Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details