Capital Lighting, Inc. LS-5387PS/FRO Flush Mounts-Bowl Style 668023

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675435150
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675435150

Suppliers

Company
Product
Description
Supplier Links
LS-5387PS/FRO Flush Mounts-Bowl Style - 668023 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5387PS/FRO Flush Mounts-Bowl Style
668023
LS-5387PS/FRO Flush Mounts-Bowl Style 668023
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675435150

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Flush Mount Ceiling Light
UPC: 088675435150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668023
Product Name LS-5387PS/FRO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details