Capital Lighting, Inc. LS-3977MULTI Lamps-Table Lamps 668018

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675417392
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675417392

Suppliers

Company
Product
Description
Supplier Links
LS-3977MULTI Lamps-Table Lamps - 668018 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3977MULTI Lamps-Table Lamps
668018
LS-3977MULTI Lamps-Table Lamps 668018
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675417392

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Polished Steel
Product Name: Five Light Table Lamp
UPC: 088675417392

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668018
Product Name LS-3977MULTI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details