Capital Lighting, Inc. LS-5112SS Bathroom Fixtures-Two Lights 668003

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.50 Extension: 6 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675407034 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.50 Extension: 6 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675407034 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5112SS Bathroom Fixtures-Two Lights - 668003 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5112SS Bathroom Fixtures-Two Lights
668003
LS-5112SS Bathroom Fixtures-Two Lights 668003
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.50 Extension: 6 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675407034 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 4.50
Extension: 6
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Satin Steel
Product Name: Two Light Bathroom Fixture
UPC: 088675407034
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668003
Product Name LS-5112SS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details