Capital Lighting, Inc. 110224 Sconces-Single Glass 667999

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Paba Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Paba Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110224 Sconces-Single Glass - 667999 - Capital Lighting, Inc.
Columbus, OH, USA
110224 Sconces-Single Glass
667999
110224 Sconces-Single Glass 667999
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Paba Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Paba
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667999
Product Name 110224 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details