Capital Lighting, Inc. 113443 Island/Pool Table-4 Light + 667989

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113443 Island/Pool Table-4 Light + - 667989 - Capital Lighting, Inc.
Columbus, OH, USA
113443 Island/Pool Table-4 Light +
667989
113443 Island/Pool Table-4 Light + 667989
PRODUCT DETAILS / SPECS Width/Dia: 52.25 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 52.25
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667989
Product Name 113443 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details