Capital Lighting, Inc. 113621 Flush Mounts-Drum Shades 667986

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113621 Flush Mounts-Drum Shades - 667986 - Capital Lighting, Inc.
Columbus, OH, USA
113621 Flush Mounts-Drum Shades
667986
113621 Flush Mounts-Drum Shades 667986
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667986
Product Name 113621 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details