Capital Lighting, Inc. 113530 Pendants-Bowl Style 667984

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 52.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Beige Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 52.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Beige Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113530 Pendants-Bowl Style - 667984 - Capital Lighting, Inc.
Columbus, OH, USA
113530 Pendants-Bowl Style
667984
113530 Pendants-Bowl Style 667984
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 52.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Beige Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 52.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Beige
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667984
Product Name 113530 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details