Capital Lighting, Inc. 113700 Pendants-Bowl Style 667982

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
113700 Pendants-Bowl Style - 667982 - Capital Lighting, Inc.
Columbus, OH, USA
113700 Pendants-Bowl Style
667982
113700 Pendants-Bowl Style 667982
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667982
Product Name 113700 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details