Capital Lighting, Inc. 110564 Sconces-Pocket 667974

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 4 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 4 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110564 Sconces-Pocket - 667974 - Capital Lighting, Inc.
Columbus, OH, USA
110564 Sconces-Pocket
667974
110564 Sconces-Pocket 667974
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 4 Bulb Type: Gu24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.50
Extension: 4
Bulb
Type: Gu24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667974
Product Name 110564 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details