Capital Lighting, Inc. 110616 Island/Pool Table-4 Light + 667973

Description
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Bulb Type: Cfl Qty: 6 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Bulb Type: Cfl Qty: 6 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110616 Island/Pool Table-4 Light + - 667973 - Capital Lighting, Inc.
Columbus, OH, USA
110616 Island/Pool Table-4 Light +
667973
110616 Island/Pool Table-4 Light + 667973
PRODUCT DETAILS / SPECS Width/Dia: 96.00 Bulb Type: Cfl Qty: 6 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 96.00
Bulb
Type: Cfl
Qty: 6
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667973
Product Name 110616 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details