Capital Lighting, Inc. 110644 Sconces-Single Candle 667971

Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110644 Sconces-Single Candle - 667971 - Capital Lighting, Inc.
Columbus, OH, USA
110644 Sconces-Single Candle
667971
110644 Sconces-Single Candle 667971
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Height: 20.00
Bulb
Type: TBD
Qty: 1
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667971
Product Name 110644 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details