Capital Lighting, Inc. 110834 Sconces-Wall Torchieres 667970

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 78.00 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Transparent Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 78.00 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Transparent Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110834 Sconces-Wall Torchieres - 667970 - Capital Lighting, Inc.
Columbus, OH, USA
110834 Sconces-Wall Torchieres
667970
110834 Sconces-Wall Torchieres 667970
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 78.00 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Transparent Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 78.00
Extension: 15.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Transparent Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667970
Product Name 110834 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details