Capital Lighting, Inc. 111932 Sconces-Single Glass 667966

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111932 Sconces-Single Glass - 667966 - Capital Lighting, Inc.
Columbus, OH, USA
111932 Sconces-Single Glass
667966
111932 Sconces-Single Glass 667966
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Nickel Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 3.75
Bulb
Type: Led
Qty: 2
Wattage: 10
Finish: Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667966
Product Name 111932 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details