Capital Lighting, Inc. 111930 Sconces-Pocket 667964

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Wbr/Bli Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Wbr/Bli Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111930 Sconces-Pocket - 667964 - Capital Lighting, Inc.
Columbus, OH, USA
111930 Sconces-Pocket
667964
111930 Sconces-Pocket 667964
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 3.75 Bulb Type: Led Qty: 2 Wattage: 10 Finish: Wbr/Bli Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 3.75
Bulb
Type: Led
Qty: 2
Wattage: 10
Finish: Wbr/Bli
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667964
Product Name 111930 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details