Capital Lighting, Inc. 113386 Mini Pendants-Rod 667950

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tbd Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tbd Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113386 Mini Pendants-Rod - 667950 - Capital Lighting, Inc.
Columbus, OH, USA
113386 Mini Pendants-Rod
667950
113386 Mini Pendants-Rod 667950
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tbd Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tbd Craftsman
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667950
Product Name 113386 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details