Capital Lighting, Inc. 111158 Sconces-Double Glass 667944

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Extension: 5 Bulb Type: Jcd Qty: 2 Wattage: 20 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Extension: 5 Bulb Type: Jcd Qty: 2 Wattage: 20 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111158 Sconces-Double Glass - 667944 - Capital Lighting, Inc.
Columbus, OH, USA
111158 Sconces-Double Glass
667944
111158 Sconces-Double Glass 667944
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Extension: 5 Bulb Type: Jcd Qty: 2 Wattage: 20 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.50
Extension: 5
Bulb
Type: Jcd
Qty: 2
Wattage: 20
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667944
Product Name 111158 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details