Capital Lighting, Inc. 111482 Mid. Chandeliers-Candle 667942

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Twigs and Branches Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Twigs and Branches Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111482 Mid. Chandeliers-Candle - 667942 - Capital Lighting, Inc.
Columbus, OH, USA
111482 Mid. Chandeliers-Candle
667942
111482 Mid. Chandeliers-Candle 667942
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Twigs and Branches Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 35.00
Length 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Twigs and Branches
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667942
Product Name 111482 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details