Capital Lighting, Inc. 112367 Mid. Chandeliers-Candle 667937

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Twigs and Branches Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Twigs and Branches Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112367 Mid. Chandeliers-Candle - 667937 - Capital Lighting, Inc.
Columbus, OH, USA
112367 Mid. Chandeliers-Candle
667937
112367 Mid. Chandeliers-Candle 667937
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Twigs and Branches Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Twigs and Branches
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667937
Product Name 112367 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details