Capital Lighting, Inc. 113226 Exterior -Hanging 667928

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113226 Exterior -Hanging - 667928 - Capital Lighting, Inc.
Columbus, OH, USA
113226 Exterior -Hanging
667928
113226 Exterior -Hanging 667928
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667928
Product Name 113226 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details