Capital Lighting, Inc. 113204 Large Chandeliers-Candle 667923

Description
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 78.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Natural Antler Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 78.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Natural Antler Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113204 Large Chandeliers-Candle - 667923 - Capital Lighting, Inc.
Columbus, OH, USA
113204 Large Chandeliers-Candle
667923
113204 Large Chandeliers-Candle 667923
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 78.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Natural Antler Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 78.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Natural Antler
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667923
Product Name 113204 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details