Capital Lighting, Inc. 113205 Large Chandeliers-Candle 667921

Description
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 77.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Natural Antler Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 77.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Natural Antler Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113205 Large Chandeliers-Candle - 667921 - Capital Lighting, Inc.
Columbus, OH, USA
113205 Large Chandeliers-Candle
667921
113205 Large Chandeliers-Candle 667921
PRODUCT DETAILS / SPECS Width/Dia: 68.00 Height: 77.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Natural Antler Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 77.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Natural Antler
Product Name: 16 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667921
Product Name 113205 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details