Capital Lighting, Inc. 112814 Large Chandeliers-Candle 667912

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 76.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 76.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112814 Large Chandeliers-Candle - 667912 - Capital Lighting, Inc.
Columbus, OH, USA
112814 Large Chandeliers-Candle
667912
112814 Large Chandeliers-Candle 667912
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 76.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Black Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 76.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Black
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667912
Product Name 112814 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details