Capital Lighting, Inc. 112757 Pendants-Bowl Style 667911

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112757 Pendants-Bowl Style - 667911 - Capital Lighting, Inc.
Columbus, OH, USA
112757 Pendants-Bowl Style
667911
112757 Pendants-Bowl Style 667911
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Beige
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667911
Product Name 112757 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details