Capital Lighting, Inc. 113008 Sconces-Double Glass 667907

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
113008 Sconces-Double Glass - 667907 - Capital Lighting, Inc.
Columbus, OH, USA
113008 Sconces-Double Glass
667907
113008 Sconces-Double Glass 667907
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 18.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brown
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667907
Product Name 113008 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details