Capital Lighting, Inc. 113919 Semi-Flush Mts.-Bowl Style 667792

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Earth Marble Acrylic Powdercoat Earth Finish Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Earth Marble Acrylic Powdercoat Earth Finish Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113919 Semi-Flush Mts.-Bowl Style - 667792 - Capital Lighting, Inc.
Columbus, OH, USA
113919 Semi-Flush Mts.-Bowl Style
667792
113919 Semi-Flush Mts.-Bowl Style 667792
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Earth Marble Acrylic Powdercoat Earth Finish Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 21.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Earth Marble Acrylic Powdercoat Earth Finish
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667792
Product Name 113919 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details