Capital Lighting, Inc. 115361 Exterior -Wall Mount 667783

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115361 Exterior -Wall Mount - 667783 - Capital Lighting, Inc.
Columbus, OH, USA
115361 Exterior -Wall Mount
667783
115361 Exterior -Wall Mount 667783
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cafe Noir
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667783
Product Name 115361 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details