Capital Lighting, Inc. 115390 Sconces-Pocket 667782

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Extension: 4 Bulb Type: Gu24 Qty: 2 Wattage: 13 Finish: Antique Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Extension: 4 Bulb Type: Gu24 Qty: 2 Wattage: 13 Finish: Antique Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115390 Sconces-Pocket - 667782 - Capital Lighting, Inc.
Columbus, OH, USA
115390 Sconces-Pocket
667782
115390 Sconces-Pocket 667782
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Extension: 4 Bulb Type: Gu24 Qty: 2 Wattage: 13 Finish: Antique Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.25
Extension: 4
Bulb
Type: Gu24
Qty: 2
Wattage: 13
Finish: Antique Brass
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667782
Product Name 115390 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details