Capital Lighting, Inc. 114129 Large Chandeliers-Candle 667773

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 22.00 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Caf Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 22.00 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Caf Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114129 Large Chandeliers-Candle - 667773 - Capital Lighting, Inc.
Columbus, OH, USA
114129 Large Chandeliers-Candle
667773
114129 Large Chandeliers-Candle 667773
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 22.00 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Caf Noir Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 22.00
Bulb
Type: Medium
Qty: 8
Wattage: 40
Finish: Caf Noir
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667773
Product Name 114129 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details