Capital Lighting, Inc. 114329 Mini Pendants-Cable 667767

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114329 Mini Pendants-Cable - 667767 - Capital Lighting, Inc.
Columbus, OH, USA
114329 Mini Pendants-Cable
667767
114329 Mini Pendants-Cable 667767
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: Inter/T6.5
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667767
Product Name 114329 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details