Capital Lighting, Inc. 114378 Exterior -Post/Pier Head 667761

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
114378 Exterior -Post/Pier Head - 667761 - Capital Lighting, Inc.
Columbus, OH, USA
114378 Exterior -Post/Pier Head
667761
114378 Exterior -Post/Pier Head 667761
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Copper Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Copper
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667761
Product Name 114378 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details