Capital Lighting, Inc. 115187 Island/Pool Table-2 Light Bar 667753

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cafe Noir Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cafe Noir Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115187 Island/Pool Table-2 Light Bar - 667753 - Capital Lighting, Inc.
Columbus, OH, USA
115187 Island/Pool Table-2 Light Bar
667753
115187 Island/Pool Table-2 Light Bar 667753
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cafe Noir Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 60.00
Length 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cafe Noir
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667753
Product Name 115187 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details