Capital Lighting, Inc. 115195 Pendants-Drum Shade 667751

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115195 Pendants-Drum Shade - 667751 - Capital Lighting, Inc.
Columbus, OH, USA
115195 Pendants-Drum Shade
667751
115195 Pendants-Drum Shade 667751
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cafe Noir Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cafe Noir
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667751
Product Name 115195 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details