Capital Lighting, Inc. 115198 Sconces-Double Candle 667750

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cafe Noir-Rust/Silver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cafe Noir-Rust/Silver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
115198 Sconces-Double Candle - 667750 - Capital Lighting, Inc.
Columbus, OH, USA
115198 Sconces-Double Candle
667750
115198 Sconces-Double Candle 667750
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cafe Noir-Rust/Silver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cafe Noir-Rust/Silver Mica
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667750
Product Name 115198 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details