Capital Lighting, Inc. 114299 Mini Pendants-Cable 667746

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Intr/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Intr/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114299 Mini Pendants-Cable - 667746 - Capital Lighting, Inc.
Columbus, OH, USA
114299 Mini Pendants-Cable
667746
114299 Mini Pendants-Cable 667746
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Intr/T6.5 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: Intr/T6.5
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667746
Product Name 114299 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details