Capital Lighting, Inc. 114448 Pendants-Bowl Style 667736

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114448 Pendants-Bowl Style - 667736 - Capital Lighting, Inc.
Columbus, OH, USA
114448 Pendants-Bowl Style
667736
114448 Pendants-Bowl Style 667736
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cafe Noir Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 55.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cafe Noir
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667736
Product Name 114448 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details