Capital Lighting, Inc. 114991 Lamps-Accent Lamps 667727

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
114991 Lamps-Accent Lamps - 667727 - Capital Lighting, Inc.
Columbus, OH, USA
114991 Lamps-Accent Lamps
667727
114991 Lamps-Accent Lamps 667727
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667727
Product Name 114991 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details