Capital Lighting, Inc. 115033 Pendants-Bowl Style 667720

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115033 Pendants-Bowl Style - 667720 - Capital Lighting, Inc.
Columbus, OH, USA
115033 Pendants-Bowl Style
667720
115033 Pendants-Bowl Style 667720
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 41.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 41.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667720
Product Name 115033 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details