Capital Lighting, Inc. 115997 Pendants-Bowl Style 667473

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115997 Pendants-Bowl Style - 667473 - Capital Lighting, Inc.
Columbus, OH, USA
115997 Pendants-Bowl Style
667473
115997 Pendants-Bowl Style 667473
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Beige Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Beige
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667473
Product Name 115997 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details