Capital Lighting, Inc. 14238 Bathroom Fixtures-Four Lights 667466

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
14238 Bathroom Fixtures-Four Lights - 667466 - Capital Lighting, Inc.
Columbus, OH, USA
14238 Bathroom Fixtures-Four Lights
667466
14238 Bathroom Fixtures-Four Lights 667466
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667466
Product Name 14238 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details