Capital Lighting, Inc. 14396 Bathroom Fixtures-Four Lights 667465

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
14396 Bathroom Fixtures-Four Lights - 667465 - Capital Lighting, Inc.
Columbus, OH, USA
14396 Bathroom Fixtures-Four Lights
667465
14396 Bathroom Fixtures-Four Lights 667465
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667465
Product Name 14396 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details