Capital Lighting, Inc. 116746 Mid. Chandeliers-Glass Up 667443

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Appliance Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Appliance Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
116746 Mid. Chandeliers-Glass Up - 667443 - Capital Lighting, Inc.
Columbus, OH, USA
116746 Mid. Chandeliers-Glass Up
667443
116746 Mid. Chandeliers-Glass Up 667443
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.00 Bulb Type: Appliance Qty: 6 Wattage: 25 Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Bulb
Type: Appliance
Qty: 6
Wattage: 25
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667443
Product Name 116746 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details