Capital Lighting, Inc. 116753 Sconces-Single Glass 667441

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4.5 Bulb Type: Led Finish: Wh Bord/Clear/Black Wht Stream Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4.5 Bulb Type: Led Finish: Wh Bord/Clear/Black Wht Stream Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116753 Sconces-Single Glass - 667441 - Capital Lighting, Inc.
Columbus, OH, USA
116753 Sconces-Single Glass
667441
116753 Sconces-Single Glass 667441
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4.5 Bulb Type: Led Finish: Wh Bord/Clear/Black Wht Stream Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 4.5
Bulb
Type: Led
Finish: Wh Bord/Clear/Black Wht Stream
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667441
Product Name 116753 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details