Capital Lighting, Inc. 48912 Sconces-Pocket 667435

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
48912 Sconces-Pocket - 667435 - Capital Lighting, Inc.
Columbus, OH, USA
48912 Sconces-Pocket
667435
48912 Sconces-Pocket 667435
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Multi
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667435
Product Name 48912 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details