Capital Lighting, Inc. 30126 Large Chandeliers-Glass Shade 667431

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Bulb Type: Halogen Qty: 12 Wattage: 25 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Bulb Type: Halogen Qty: 12 Wattage: 25 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30126 Large Chandeliers-Glass Shade - 667431 - Capital Lighting, Inc.
Columbus, OH, USA
30126 Large Chandeliers-Glass Shade
667431
30126 Large Chandeliers-Glass Shade 667431
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Bulb Type: Halogen Qty: 12 Wattage: 25 Finish: Rust Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 42.50
Bulb
Type: Halogen
Qty: 12
Wattage: 25
Finish: Rust
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667431
Product Name 30126 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details