Capital Lighting, Inc. 99787 Mini Pendants-Chain 667418

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baj Haj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baj Haj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99787 Mini Pendants-Chain - 667418 - Capital Lighting, Inc.
Columbus, OH, USA
99787 Mini Pendants-Chain
667418
99787 Mini Pendants-Chain 667418
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baj Haj Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Baj Haj
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667418
Product Name 99787 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details