Capital Lighting, Inc. 99014 Fans-Light Kits 667415

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Lamp Base Category: Lamp Bases And Fixture Hardware
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Lamp Base Category: Lamp Bases And Fixture Hardware

Suppliers

Company
Product
Description
Supplier Links
99014 Fans-Light Kits - 667415 - Capital Lighting, Inc.
Columbus, OH, USA
99014 Fans-Light Kits
667415
99014 Fans-Light Kits 667415
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Lamp Base Category: Lamp Bases And Fixture Hardware

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Lamp Base
Category: Lamp Bases And Fixture Hardware

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667415
Product Name 99014 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details